Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. This Tripp Lite USB-C multiport hub/adapter expands the functionality of the USB-C or Thunderbolt 3 port on your computer and makes it compatible with your existing equipment.

Typical Applications

· Add multiple USB peripherals to your computer.

· Power and charge your laptop.

· Connect to a Gigabit Ethernet network.

· Charge additional devices like smartphones.

· Convert your MacBook or Chromebook into a powerful and portable workstation.

Simplify Travel with a Bus-Powered, All-In-One USB-C Multiport Hub/Adapter

Because just one USB-C connection provides several different ports, you don’t need multiple adapters. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of an external power supply.

· With a footprint similar in size to a credit card, this hub/adapter fits almost anywhere.

· Lightweight, streamlined design doesn’t add weight to your load.

· Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

· Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.

Keep Ports Available While Your Device Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your device. The USB-C Power Delivery (PD) port powers and charges your device without affecting the other connections. Your device’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).