Extends the Length of Your USB Cable by 25 Feet

Tripp Lite’s U026-025 USB 2.0 Hi-Speed Active Extension Repeater Cable (M/F) increases the length of a device cable by 25 ft. without the worry of signal loss. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. Backward compatible with previous USB generations, this cable supports data transfer rates up to 480 Mbps.

Daisy-Chain Cables for Incredible Distances

A built-in bus-powered signal booster ensures peak performance, even when you combine multiple U026-025 cables. You can daisy-chain up to five of these cables, plus a standard 16 ft. USB cable, for a total distance of 141 ft.!

Delivers Superior Signal Quality with Top-of-the-Line Construction

The U026-025 works with all computers, devices and cables with USB-A connectors, and provides up to 150mA of power to a connected device (an external power supply or powered USB 2.0 hub is required for applications requiring over 150mA). Premium foil-and-braid shielding delivers top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated USB connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief provides extra flexibility and guarantees long life and durability.

Comes Backed

It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.