Tripp Lite's PDUMVR20NETLX 1.9kW 20A Single-Phase Switched PDU provides an efficient solution for distributing, monitoring and managing power in an IT or industrial environment. Its built-in WEBCARDLX interface provides full remote power monitoring and control via a secure network or web browser interface. Designed for users who prefer a Java-free interface, this PDU features 24 NEMA 5-15/20R outlets and a locking L5-20P plug.
Advanced Network Monitoring Capabilities
The PDUMVR20NETLX gives IT personnel enhanced oversight of network power conditions with a built-in, Java-free HTML5-based LX Platform interface. It remotely monitors site power conditions and PDU load levels, and supports notification and logging of all major power events and user-specified alarm thresholds via email or SNMP traps. The PDUMVR20NETLX provides 10/100 Mbps auto-sensing for optimal communication compatibility with a 10/100 Base-T network. When used with Tripp Lite’s optional EnviroSense2 (E2) sensor, the PDUMVR20NETLX can also remotely monitor temperature/humidity conditions, plus up to four dry contact interfaces for alarm, security, and telecom devices. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.
Individual Outlet Current Monitoring and Remote Outlet Control
The PDUMVR20NETLX offers the ability to turn on, turn off, recycle, or lock out power to any of its 24 outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to more efficiently manage network power consumption and properly balance loads both remotely and on-site. If equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business.
Digital Current Meter and Outlet LEDs
The PDUMVR20NETLX is equipped with a digital LED ammeter that allows IT personnel to monitor each load bank’s current, each outlet’s current and the total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload. Each outlet is provided with an LED that illuminates to confirm power on/off status.
The PDUMVR20NETLX can be configured for 0U rack installation with included hardware, and also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack. The included PDUMVROTATEBRKT kit enables the PDU to be installed with outlets facing to the rear for improved airflow and equipment access.
manufactured in compliance with strict RoHS specifications,
reflecting Tripp Lite’s commitment to environmental responsibility.
TAA-Compliant for GSA Schedule Purchases