HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

Featuring a built-in, Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMNV20HVLX provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMNV20HVLX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.

Distributes and Monitors Single-Phase Power with No Java Required

Tripp Lite's PDUMNV20HVLX 3.3–3.7kW Single-Phase Monitored PDU is an efficient, cost-effective, next-generation power distribution solution with remote monitoring capabilities. Designed for users who prefer a Java-free interface, it features 24 outlets (20 C13 and 4 C19) and is recommended for any IT or industrial application. Its 10-foot cord with locking L6-20P plug connects to a compatible power source, generator or UPS.

Supports Real-Time Load and Power Status Monitoring

The PDUMNV20HVLX is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Remote monitoring capabilities lower the PDUMNV20HVLX’s total cost of ownership by reducing the frequency of on-site visits.

Integrates Easily Into Your Existing Infrastructure

This PDU is configurable with included hardware for 0U (vertical) installation in the cable management area of most rack enclosures. It also supports toolless button-mount installation. Vertical 0U installation promotes efficient airflow in the rack, and included cord retention brackets reduce cable clutter. An included PDUMVROTATEBRKT kit allows the PDU to be mounted with rear-facing outlets for improved airflow and equipment access. Included plug-lock inserts prevent cables from becoming accidentally disconnected from their outlets.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.