HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMNV20HV2LX provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMNV20HV2LX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.

Next-Generation PDU Distributes and Monitors Single-Phase Power with No Java Required

Featuring a built-in network interface, Tripp Lite's PDUMNV20HV2LX 3.3/3.7kW Single-Phase Monitored PDU provides full remote power monitoring for network devices in server rooms, network closets and small data centers. Its 20 outlets (18 C13 and 2 C19) can be monitored both locally and remotely. Designed for users who prefer a Java-free interface, this advanced vertical PDU distributes 230V output and is recommended for any IT or industrial application. Its detachable 10 ft. cord with NEMA L6-20P plug connects to a compatible power source, generator or UPS. Alternate C19 input cordsets are also supported.

Supports Real-Time Load and Power Status Monitoring

The PDUMNV20HV2LX is equipped with a digital ammeter that allows you to monitor each of its outlets as well as the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Advanced remote monitoring capabilities lower the PDUMNV20HV2LX’s total cost of ownership by reducing the frequency of on-site visits.

Integrates Easily Into Your Existing Infrastructure

This 0U PDU mounts vertically in EIA-standard 19 in. 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Using the included PDUMVROTATEBRKT mounting accessory, you can install it with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. Once the PDU is installed in your rack, included plug-lock insert sleeves prevent cables from becoming accidentally disconnected from their outlets.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.