Tripp Lite’s PDU3EVN6H50B distributes AC power and provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for IT and industrial applications, it features 48 outlets—42 C13, 6 C19—split evenly into three separately breakered load banks. A six-foot cord with Hubbell CS8365C input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS.
Typical Applications
The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. When used with an optional EnviroSense2 (E2) environmental module (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via permanent IP address.
A color touchscreen LCD lets you toggle between menus to monitor input current level per phase and output current per load bank with ±1% billing-grade accuracy, environmental sensor data, configuration settings and network information. The LCD also generates a unique QR code to allow access to the free downloadable PowerAlert® Device Manager through a mobile device. Full access is available by logging into PowerAlert via web browser as a user with read/write credentials
The all-metal housing is designed to endure in demanding IT and industrial environments. The Hubbell CS8365C plug and included plug-lock insert sleeves for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered. An LED next to each outlet illuminates when the outlet is ready to distribute live AC power.
Reduces the Cost of Data Center Maintenance
Remote monitoring capabilities lower the PDU3EVN6H50B’s total cost of ownership by reducing the frequency of on-site visits
The PDU3EVN6H50B mounts vertically in 0U of space in EIA-standard 19-inch 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Vertical 0U installation frees up space in the rack and promotes more efficient airflow. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access.
Upgradable Firmware
To support any future product enhancements, the PDU’s firmware can be manually upgraded
2-Year Warranty and Environmentally Responsible Design
The PDU3EVN6H50B comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
TAA-Compliant for GSA Schedule Purchases
The PDU3EVN6H50B is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.