12-Port Patch Panel Manages and Organizes High-Density Cat5e Network Cabling

The N050-P12 enables quick and easy cable patching by plugging UTP Cat5e patch cables into any of its 12 RJ45 ports. Using a convenient wall-mount form factor, the N050-P012 supports 110-type punchdown termination and includes color-coded couplers for EIA/TIA 568A and 568B network applications.

Numbered and Labeled Ports for Easy Reference

All of the N050-P12’s 12 RJ45 ports are clearly numbered on the front and back so IT managers can easily identify cable runs. A color-coded label on the back of the unit can be used to identify EIA/TIA 568A and 568B wiring for 110 or Krone-type terminations.


Wall or Desk Installation Simplified

This 12-inch panel ships fully assembled with an included 89B bracket that allows for effortless wall or desk mounting. For easy connections and maintenance, the aluminum panel snaps into and out of the frame.

Product Summary

  • PoE+ compliant 12-port patch panel easily manages and organizes Cat5e data/power cable connections in your high-density network
  • Supports EIA/TIA 568A/B wiring standards
  • Power over Ethernet patch panel prevents spark-gap erosion that can affect transmission
  • 12 RJ45 ports numbered/labeled on front and back for immediate cable identification
  • Mounts to wall or desk and snaps into and out of the mounting bracket for easy connections and maintenance
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases