Aramid-Reinforced Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod

Tripp Lite’s black-and-white M100-003-HD Heavy-Duty USB Sync/Charge Cable (M/M) connects your latest-generation iPhone, iPad or iPod to the USB-A port on your computer or USB wall charger, so you can charge your Apple device and transfer data at the same time. Plus, this cable is specially designed using Aramid fiber to stand up to the strain of daily use.

Typical Applications

  • Charge and sync your latest-generation Apple iPhone, iPad or iPod using the USB port on your computer or a wall charger
  • Replace a missing cable or keep as a spare
  • Carry in your laptop bag or briefcase for on-the-go charging

Constructed Using Aramid Fiber for Long Life

Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter day-to-day abuse, the super-robust M100-003-HD is constructed using Aramid fiber. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

MFi-Certified for Broad Device Compatibility

The three-foot heavy-duty Lightning cable is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus), iPad (4th and 5th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st generation) and iPad Pro 9.7 inch. The USB-A plug connects to any computer or wall charger with a USB port.


Vivamus elit magna
ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim. Donec nec massa quam.

Reversible Lightning Plug Connects in Either Direction

Connect the reversible 8-pin Lightning plug to your Apple device for charging and synchronizing. The fumble-free plug connects in either direction to ensure fast, easy connection every time.