1 ft C14 Male to C13 Female 14AWG Power Cord with Lifetime Warranty

Don't settle for less than the best—enjoy superior Tripp Lite quality! The P005-12N 1-ft. Heavy-Duty 14AWG Power Cord with black connectors is an ideal solution for network cables in server applications that require higher rated, heavier gauge cables. Featuring a C14 connector on one end and a C13 connector on the other, the P005-12N can extend the power cable length of most network devices using a removable power cord, or be used to directly connect components into a compatible UPS, PDU, surge protector or AC outlet. Unlike cut-price power cords, the P005-12N is manufactured to exacting specifications, using superior materials, for reliable performance and long life. For peace of mind, the P005-12N comes with a lifetime product warranty and is RoHS-compliant.

The Smart Solution for Network Installations

Tripp Lite's P005-12N cable features a C14 male connector on one end and a C13 female connector on the other. With the P005-12N, users can use it as an extension to increase the functionality of an existing cable, or as a single power cord that's just the right length. Simply connect the C13 end to your server and connect the C14 end to an existing server power cord or direct AC source.

Superior Quality and Lifetime Warranty

The P005-12N is manufactured using superior materials and is tested to UL standards 62 and 817 for optimal product safety. The high-quality connectors are designed for reliable service and long life.

We're so confident of the quality of our P005-12N Heavy-Duty 14AWG Power Cord that we warrant it to be free from defects in material and workmanship—for life! As part of Tripp Lite's commitment to environmental responsibility, the P005-12N minimizes the use of hazardous materials and meets strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.