Power Distribution Unit for Commercial and Rackmounted Equipment (Rear-Facing)

Always have outlets readily available in your rack enclosure with Tripp Lite's RS-0615-R Rackmount Power Strip. It provides six rear-facing NEMA 5-15R outlets in a rugged, all-metal 1U housing guaranteed to last for life. Included mounting hardware allows for 1U or 0U (vertical) rackmount, wall-mount and under-counter installations, making the RS-0615-R ideal for a variety of uses in back office, network cabinet and network closet applications. With the extra length provided by its 15-foot power cord, you don't have to install the RS-0615-R next to outlets you already have; it can be mounted in any rack position or across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-off, while a 15-amp circuit breaker guards against dangerous circuit overloads before they happen. For guaranteed peace of mind, the RS-0615-R comes backed by a lifetime warranty.

The Versatile Solution for Powering Commercial and Rackmount Applications

With its variety of installation options, rugged housing and plenty of outlets, Tripp Lite's RS-0615-R is perfect for back office, network cabinet and network closet applications. It provides reliable, unfiltered, alternate waveform electrical pass-through, making it ideal for distributing power from a UPS or generator to supported equipment. It can also be used in standard 19-inch racks or with 0U (vertical) mounting. Included hardware allows the RS-0615-R to be installed wherever reliable, multi-outlet power distribution is required.

Six Rear-Facing Outlets Power All Equipment

Featuring six outlets compatible with all standard rackmount equipment, the RS-0615-R is an ideal solution for applications requiring the distribution of power to multiple devices simultaneously. Its 1U housing widely spaces the outlets on the rear of the unit, allowing enough room for most AC adapters and transformers.



Power Previously Un-Powered Areas with Extra-Long Cord

Install the RS-0615-R far away from its power source and provide power distribution to previously un-powered areas with its extra-long, 15-foot power cord. The RS-0615-R can be mounted in a different area, or a completely different room, from where it draws AC power, putting you in control of getting reliable power service where you need it most.

Premium Safety Features

The RS-01615-R's lighted On/Off switch features a translucent cover that eliminates accidental shut-off while allowing you to see at a glance whether the unit is operational. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the RS-0615-R when it detects that the equipment load is drawing too much power.

Reliable, Heavy-Duty Housing


The RS-0615-R's rugged, all-metal housing is durably constructed, making it an ideal solution for all rackmount installations.