High-End Complete Solution

The View 71 TG Edition allows users to build a complete high-end system that supports motherboards up to standard E-ATX with high-wattage PSU up to 220mm length. With extended graphic card support (up to 410mm), the case simultaneously protects the hardware and increases the CPU’s overclocking potential for users looking to get the most out of their hardware. Modular HDD cage design offers more flexibility for custom cooling loops to take advantage of high-end, maximum capacity, cooling allotment without the reduction of GPU length limitations when incorporating enthusiast grade liquid cooling systems.

Riser GPU Support Bracket

Specially designed for dual GPU placement options, the View 71 TG Edition has the support for vertical graphic card layout with dual PCI-E slots design. Integrated riser GPU support bracket not only prevents the graphic card from sagging, but also helps to reduce the weight on the motherboard PCI-E slots.
Thermaltake TT Premium PCI-E 3.0 Extender (Optional) – Supports a wide range of GPU solutions with ultra-excellent quality. Features like, extreme high-speed cable with highly-routable design, EMI shielding with conducting polymer are crafted for meeting the most demanding system. Available in 300mm, 600mm and 1000mm length.

AIO/DIY Liquid Cooling Capable

The View 71 TG Edition features its roomy installation space for advanced AIO/DIY liquid cooling components. The case is natively supported for all types of AIO liquid cooling solutions. The case has the capability to house up to triple 420mm DIY liquid cooling radiator fitment and up to 360mm AIO liquid coolers. Most importantly, the case design is optimized for providing users a quick way to access the drain valve without having to turn around the entire PC when evacuating coolant from the loop.

Vertical Radiator View (VRV)

Turn the tides on traditional radiator mounting and bring out the glorious view of custom loop or all-in-one radiator applications with vertical radiator viewing. Supporting proper placement for 120mm and 140mm radiator applications up to 420mm in length, gain more compatibility when pairing up both CPU and GPU cooling solutions. Take on even more with custom loop options for enthusiast grade cooling, fitment and flow.

Advanced Ventilation

With wide top-to-bottom side ventilation grills, the View 71 TG Edition maximizes airflow with two built-in 140mm Riing Blue fans. Including options for up to three 120mm or two 140mm front fans, combined with two bottom mount 120mm fan locations for maximum fan space selection. Dissipate heat properly with one rear fan and three sectional top mounts to manage proper air flow in and out.
Thermaltake Riing 14 LED Blue – A 140mm high-static pressure fan with a patented blue LED ring.