Mobile Trolley Cart
Featuring a convenient storage tray and an included mounting bracket, the VB-STND-001 is a mobile trolley cart ideal for ViewSonic commercial displays, and ViewBoard interactive flat panel displays. This product is ADA compliant.
Height Information
|
VB-STND-001
|
55 in.
|
65 in.
|
75 in.
|
86 in.
|
98 in.
|
|
T1: 75.79"
|
T1: 80.51"
|
T1: 79.53"
|
T1: 82.87"
|
T1: 85.04"
|
|
|
B1: 45.37"
|
B1: 45.21"
|
B1: 39.37"
|
B1: 37.20"
|
B1: 32.95"
|
|
|
T2: 67.13"
|
T2:64.76"
|
T2: 67.52"
|
T2: 75.79"
|
T2: 81.50"
|
|
|
B2: 36.70"
|
B2: 29.46"
|
B2: 27.36"
|
B2: 30.11"
|
B2: 29.41"
|
Robust and Reliable Design: Constructed out of steel, the VB-STND-001 mobile cart safely supports 55-inch to 86-inch displays weighing up to 265 pounds, and features adjustable mounting brackets to accommodate VESA patterns from 400×200 to 900×600.
Manual Height Adjust: Effortlessly raise and lower your display to improve line-of-sight and accessibility.
Quick-Release Wheel Locks:Eeasily lock each wheel with your foot to ensure your display remains safely in place.
Slim and Compact Design: Smoothly and effortlessly roll your display through doorways and within confined spaces.
Convenient Storage Tray: Included steel tray supports up to 15 pounds, providing a strong and stable surface for your laptop, gaming console, or other AV equipment.