HTML5-Based Interface Provides Advanced Network Monitoring and Control Capabilit

Featuring a built-in, Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMV20HVNETLX provides complete remote access f¬or power monitoring, configuration, control and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMV20HVNETLX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.

Supports Individual Outlet Current Monitoring and Remote Out

The PDUMV20HVNETLX offers the ability to turn on, turn off, recycle, or lock out power to any of its 24 outlets as well as locally and remotely monitor each outlet’s output power consumption with 1% billing grade accuracy. This allows you to more efficiently manage network power consumption and properly balance loads, both remotely and on site. So if equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business remotely.

Reduces the Cost of Data Center Maintenance

Advanced remote control capabilities lower the PDUMV20HVNETLX’s total cost of ownership by reducing the frequency of on-site visits.

The PDUMV20HVNETLX is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Integrates Easily Into Your Existing Infrastructure

This PDU is configurable with included hardware for 0U (vertical) installation in the cable management area of most rack enclosures. It also supports toolless button-mount installation. Vertical 0U installation promotes efficient airflow in the rack, and included cord retention brackets reduce cable clutter. An included PDUMVROTATEBRKT kit allows the PDU to be mounted with rear-facing outlets for improved airflow and equipment access. Included plug-lock inserts prevent cables from becoming accidentally disconnected from their outlets.

Comes Backed by a 2-Year Warranty

The PDUMV20HVNETLX comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

The PDUMV20HVNETLX is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.