Connect Your HDMI Device to a VGA Display or Projector with Speakers for Full Video and Audio

Use the P131-000-A HDMI to connect a computer, laptop, tablet, Chromebook™ or Ultrabook™ to a VGA monitor or projector. Featuring an HDMI male connector on one end, an HD15 female connector on the other and a jack for a 3.5 mm audio cable, the P131-000-A is an easy and economical solution for viewing your device’s desktop on a larger screen. With its compact design, the P131-000-A easily fits into your computer carrying case for on-the-go convenience.

Typical Applications

  • Connect a laptop to a VGA projector to display a presentation on a larger screen in a conference room or classroom
  • Connect an HDMI-equipped laptop or Chromebook to a VGA monitor with speakers for easier viewing with stereo audio
  • Show content from your HDMI-equipped tablet on a VGA monitor in Bring Your Own Device (BYOD) environments

Superior Quality and Plug-and-Play Operation

The P131-000-A is constructed of top-quality materials and has a compact one-piece molded design. External power isn’t needed in most applications, but this adapter has a USB Micro-B port for connection to a power source in the event extra power is required. The P131-000-A is plug-and-play – simply connect your devices and you’re ready for action. It supports resolutions up to 1920 x 1200 (including 1080p) and is compatible with sources equipped with a female HDMI port.

Environmentally Responsible Design

For peace of mind, the P131-000-A  manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.