1920 x 1080 Resolution, 5,000 ANSI Lumens, 1.15-1.5 Throw Ratio

ViewSonic PG800HD 3D Ready DLP Projector - 16:9


Delivering 1920 x 1080 resolution and 5000 lumens of brightness, the ViewSonic ® PG800HD is the ideal 1080p projector for professional installations, large venues, and business and education environments. With its 1.3x optical zoom, centered lens, vertical lens shift, and vertical keystoning, the PG800HD provides extreme flexibility even in the most challenging installations. The PG800HD boasts a sleek top cover design for quick lamp and accessory access, while an intuitive PortAll® compartment accommodates additional accessories such as an HDBaseT receiver, wireless streaming device, or PC stick. A 4-in-1 power button serves as a central point for LED notifications. Moreover, two HDMI ports and additional audio and video ports allow for extensive connectivity to handle multiple devices without the need to switch cables. Powered by SuperColor™ technology for beautiful image reproduction, and SonicExpert ® technology for incredibly clear sound, the PG800HD delivers a professional audiovisual performance.

BRIGHT IMAGES IN LARGE SPACES

Packed with 5,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

VERTICAL LENS SHIFT WITH CENTERED LENS

A vertical lens shift feature offers up and down adjustments of the projection lens for flexible placement in challenging installations. What’s more, a centered lens design makes this projector ideal for replacing existing centered lens installations – making it unnecessary to move or reinstall existing ceiling mounts or projection screens.

PORTALL: DISCREET WIRELESS STREAMING

This projector includes ViewSonic’s exclusive PortAll ®  feature—a hidden compartment with an integrated and secure MHL/HDMI port that lets you discreetly stream multimedia content from an optional wireless dongle, or lets you connect to other devices via an HDMI cable. What’s more, an optional HDBT adapter lets you discreetly stream multimedia content from set-top boxes, Blu-ray players, AV receivers and more via an HDBT receiver.

NETWORK MONITORING & CONTROL

IT admin can monitor, schedule, and manage the projector remotely, as well as receive projector status alerts, with the integrated Crestron ®  e-Control™ system and RoomView Express™ management software. Because this projector is Crestron ®  and AMX ®  certified, IT admin can control and monitor the projector for any size campus or enterprise

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.