TRENDnet’s Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.
Free up router resources by offloading routing processes to this managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. TRENDnet’s web smart managed switches also feature SFP slots to support long-distance fiber networking applications.
Easily manage and configure TRENDnet’s Web Smart Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. These cloud managed switches require no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service
It provides an easy-to-use web-based interface to reduce the complexity of switch configuration and offers a combination of SMB management features for easy deployment.
Managed features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP trap, and syslog for flexible network monitoring and integration.
Offers four shared gigabit SFP slots to allow long distance fiber optic connections.
Provides 48 gigabit ports (RJ-45), 4 shared gigabit ports (RJ-45 or SFP), 104Gbps switching capacity, an integrated power supply, and rack-mount brackets.
This switch supports IPv6 configuration and IPv6 neighbor discovery.
A wide range of network configurations support: 802.3ad Link Aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, Class of Service (CoS), Bandwidth Management ports and QoS queue scheduling
A convenient cable diagnostic test and traffic statistics aids in network troubleshooting
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Performance |
|
Management |
|
Hive Cloud Management |
|
MIB |
|
Spanning Tree |
|
Link Aggregation |
|
Quality of Service (QoS) |
|
VLAN |
|
Multicast |
|
Port Mirror |
|
Encryption |
|
ACL IPv4 L2-L4 & IPv6 |
|
Compatibility |
|
Special Features |
|
Power |
|
MTBF |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|