Breakout Patch Cable Transmits 40/100 GB Data & Voice Signals Between MDF & IDF

Designed for high-density fiber patching between data center main distribution frames (MDFs) and intermediate distribution frames (IDFs), Tripp Lite’s N390-02M-8LC-AP MTP/MPO Singlemode Breakout Patch Cable ensures peak performance throughout your local area network. With a female MTP/MPO connector on one end and eight LC duplex male connectors on the other, this 8.3/125-rated two-meter cable eliminates the need for splicing. It supports 40/100 Gb Ethernet speeds and is optimized for QSFP+ 40GBASE-PLR4 and QSFP28 100GBASE-PSM4 networks. It also features a plenum-rated jacket, so it’s perfect for connecting high-speed network components through ceilings, walls and ducts.

Frees Up Space in Your Network Environment

The N390-02M-8LC-AP’s slim, space-saving design occupies minimal space in your installation. Its 12-fiber MTP/MPO connector is almost identical in size to an SC connector but is 12 times denser, freeing up circuit card and rack space for other cables. Its APC connector is also angled, preventing infrared light that enters the fiber from bouncing back into the laser. All of this cable’s connectors have been tested for low insertion loss and back reflection. Attenuation loss meets or exceeds current standards.

Designed for Applications of 10 GbE and Higher

To fully transmit 40GBASE-PLR4 signals, this cable uses eight fibers, with four transmitting at 10 Gbps in each direction. Its LC UPC connectors feature a premium-grade ceramic ferrule designed for fast applications of 10 GbE and higher.

Features Innovative Push/Pull Tabs for Easy Installation

Each of this cable’s connectors has a push/pull tab to improve accessibility in high-density applications. These convenient tabs make it easy to install and remove cables with one hand without the need for additional tools.

The N390-02M-8LC-AP’s bright yellow color makes it easy to identify as a singlemode cable in a high-density installation.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.