Connect a Standard DVI Monitor or Display to Your Computer Over Distances Up to 6 ft.

Tripp Lites 6 foot DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for todays digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual Link. Both DVI connectors are molded and have integral strain relief for long life reliability. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.


The Smart Solution for Home and Business Desktop Computer Setups

This genuine Tripp Lite DVI Dual Link TMDS Cable offers an easy, inexpensive solution for connecting a standard DVI monitor, flat-panel display or digital CRT projector to your computer over distances of up to 6 feet. Featuring two DVI-D male connectors, the P560-006 assures peak performance with no loss of signal quality.

Broadly Compatible with PCs and Macs and Superior Quality

The P560-006 supports resolutions up to 2560 x 1600 with speeds of up to 9.9 Gbps and is compatible with any monitor, PC or Mac equipped with a DVI-D female CPU port.

Superior Quality and Performance

The P560-006 is manufactured using top-quality materials. Premium double-shielded foil-and-braid cable with paired video wire construction provides maximum EMI/RFI protection and superior signal quality. The P560-006 features gold-plated DVI-D connectors with gold-plated copper contacts to ensure excellent conductivity. The connectors feature integral strain relief for durability and reliability.