Distributes, Monitors and Manages Single-Phase Power with No Java Required

Tripp Lite's PDUMV30HVNETLX 5/5.8 kW Single-Phase Switched PDU is an efficient, cost-effective power distribution solution with remote monitoring and control capabilities. Each of its 24 switched outlets (20 C13 and 4 C19) can be turned on, turned off, rebooted or locked via Web interface, and you can monitor each outlet’s power consumption both remotely and via the unit’s ammeter. Designed for users who prefer a Java-free interface, this advanced PDU uses 208/240V single-phase input to distribute 200-240V single-phase output to two separately breakered 20A load banks. It’s recommended for any IT or industrial application but especially those requiring individual outlet control, regular load shedding and remote monitoring of critical components. Its 10 ft. cord with locking L6-30P plug connects to a compatible power source, generator or UPS.

Provides Advanced Network Monitoring and Control Capabilities

Featuring a built-in, Java-free, HTML5-based LX Platform interface, the PDUMV30HVNETLX provides complete remote access for power monitoring, configuration, control and email notifications via a secure network or Web browser. When used with an optional Envirosense environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. The PDUMV30HVNETLX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.

Supports Individual Outlet Current Monitoring and Remote Out

The PDUMV30HVNETLX offers the ability to turn on, turn off, recycle, or lock out power to any of its 24 outlets as well as locally and remotely monitor each outlet’s output power consumption with 1% billing grade accuracy. This allows you to more efficiently manage network power consumption and properly balance loads, both remotely and on site. So if equipment needs to be rebooted on a Sunday-no problem.Simply log on from wherever you are and take care of business remotely.

Supports Real-Time Load and Power Status Monitoring

The PDUMV30HVNETLX is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Advanced remote control capabilities lower the PDUMV30HVNETLX’s total cost of ownership by reducing the frequency of on-site visits.

Integrates Easily Into Your Existing Infrastructure

This PDU is configurable with included hardware for 0U (vertical) installation in the cable management area of most rack enclosures. It also supports toolless button-mount installation. Vertical 0U installation frees up space in the rack, promoting efficient airflow, and included cord retention brackets reduce cable clutter. An included PDUMVROTATEBRKT kit allows the PDU to be mounted with rear-facing outlets for improved airflow and equipment access. Included plug-lock inserts prevent cables from becoming accidentally disconnected from their outlets.

2-Year Warranty and TAA

The PDUMV30HVNETLX comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

TAA-Compliant for GSA Schedule Purchases

The PDUMV30HVNETLX is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.