The N201-06N-GY is built to last in high-demand data center and office networking applications. Manufactured from 24 AWG four-pair stranded copper wire with a rugged PVC jacket, the N201-06N-GY delivers speeds up to 550 MHz/1 Gbps with flawless signal delivery, while keeping near-end crosstalk (NEXT) levels to a minimum. It reduces impedance and structural return loss compared to standard 100 MHz wire.
The RJ45 short-body connectors’ molded snagless boots protect the locking tabs from being damaged or broken off during installation, ensuring a secure, hassle-free connection.
The N201-06N-GY meets most current industry standards, including IEEE 802.3ab, 802.5, ISO/IEC 11801 and ETL (Cat6 draft 11). It is designed for 1000 Base-T (1 Gbps Ethernet), 10/100 Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications.
Corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The PVC jacket is gray to help you identify it in a crowded switch or patch panel.
The N201-06N-GY comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.