Laptop Docking Station | Mac & Windows | DisplayPort & HDMI | 4K 60 Hz

Enhance Productivity with Dual-4K 60Hz Video

This laptop docking station works with DisplayLink to support high-resolution monitors, enabling two full 4K 60Hz displays from a single USB connection.

With the dual-4K dock, connect:

  • 2x 4K DisplayPort displays (up to 4096 x 2160p @ 60Hz)
  • 2x 4K HDMI displays (up to 4096 x 2160p @ 60Hz)
  • 1x 4K DisplayPort + 4K HDMI displays (up to 4096 x 2160p @ 60Hz)

Connects to USB-C and USB-A Laptops

The USB 3.0 docking station supports USB-C and USB-A enabled Mac and Windows laptops.

This means you can connect newer USB-C or Thunderbolt 3 laptops or extend the life of legacy USB 3.0 (Type-A) laptops.

All the Connections You Need

This USB-A & USB-C dock lets you transform your Mac or Windows laptop into a full workstation with six USB 3.0 (Type-A) ports, a Gigabit Ethernet port, and separate 3.5 mm audio and microphone ports for multiple audio connections, all using a single cable.