The TFC-110S30 Fiber Converter works with the TFC-1600 chassis system or as a standalone unit. This converter is a Single Mode SC-Type fiber converter spanning distances up to 30km (18.6 miles). Ports include 1 x 10/100Base-TX (RJ-45) port and 1 x 100Base-FX fiber port (SC-Type).
- Compliant with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX / 100Base-FX standards
- 1 x 10/100Base-TX auto-negotiation RJ-45 port
- Auto-negotiation 10/100Mbps connection speed and Half/Full-duplex mode on TX port
- Auto MDIX for 10/100Base-TX port
- 1 x 100Mbps fiber port with single-mode SC-type connector
- Status LED indicators for Power, Link/Activity, Full-Duplex, and Speed
- Dip-switch for full and half duplex selection on fiber port
- Wall mountable
- Optional 19” system chassis with redundant power supply (TFC-1600), holds up to 16 TFC series Media Converters