2-Port USB HDMI/Audio KVMP™ Switch

  • Superior video quality - supports 480i, 480p, 720p, 1080i, and 1080p(HDTV)/1920 x 1200(DVI)
  • PC selection via pushbutton and hotkeys
  • Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Multiplatform support - Windows, Linux,and Mac
2-Port USB HDMI/Audio KVMP<sup>™</sup> Switch

With its unique design and innovative features, the CubiQ™ CS1792 USB 2.0 HDMI KVMP™ Switch provides both style and functionality for today's multimedia SOHO environment. Combining a 2-port switch with a 2-port USB 2.0 hub, the CS1792 provides seamless HDMI signal switching between 2 PCs or other HDMI-enabled devices, such as gaming consoles, and allows users to share USB peripherals from a single console.

The CS1792 provides enhanced independent switching via front panel pushbuttons and keyboard hotkeys, and features Video DynaSync™ technology to ensure that HDMI display resolution is always optimized. With integrated digital audio, the CS1792 also allows users to experience high-definition sound, such as Dolby True HD and DTS HD Master Audio. Ideal for multimedia applications in the office, the CubiQ™ CS1792 offers the ultimate in space-saving, streamlined KVM technology for the desktop.

Features

  • 2-port HDMI USB 2.0 KVMP™ Switch
  • One USB console controls two HDMI-interface computers and two additional USB devices
  • 2-port USB 2.0 hub built in; fully compliant with the USB 2.0 specification
  • Independent switching of KVM, USB peripheral, and audio focus via front panel pushbuttons and hotkeys
  • HDMI digital monitor support - fully compliant with HDMI; also HDCP compliant
  • Dolby True HD and DTS HD Master Audio support
  • Superior video quality - supports 480i, 480p, 720p, 1080i, and 1080p(HDTV)/1920 x 1200(DVI)
  • Power on detection - If one of the computers is powered off, the CS1792 will automatically switch to the next powered-on computer
  • Supports widescreen resolutions
  • Multiplatform support - Windows, Linux,and Mac
  • Console mouse port emulation/bypass feature supports most mouse driver and multifunction mice
  • Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Complete keyboard emulation for error-free booting
  • Mac keyboard support and emulation*
  • Auto Scan Mode for monitoring all computers and HDMI devices
  • Firmware Upgradable
Features