TRENDnet's 8-Port Gigabit PoE+ Switch, model TPE-TG82g, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This compact network switch features eight gigabit PoE+ ports with a total PoE power budget of 65W. With PoE technology, users only need one set of cables to deliver both data and power. This small network switch allows you to network PoE devices, such as wireless access points, IP cameras, VoIP phones, IP video encoders, and access controls. It features a fanless design, and has a convenient option for wall mounting.
PoE+A 65W PoE power budget supports up to eight Power over Ethernet devices, such as access points and IP cameras. |
|
Eight gigabit PoE+ ports feature a 16Gbps switching capacity to support edge network installations.
The compact and lightweight housing is well-suited for desktops. The fanless design also makes it ideal for quiet environments.
Supplies up to 30 watts of PoE power per port with a 65W PoE power budget
8 x Gigabit PoE+ Ethernet ports
Compact and lightweight metal housing design well-suited for desktop installations
16Gbps switching capacity
LED Indicators
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|