Worksite Power Distribution and Surge Protection Just Became a Lot Easier

With Waber-by-Tripp Lite’s PM6SN1 Commercial-Grade Surge Protector, you’ll have reliable, protected outlets where you need them, even in the harshest work environments. The PM6SN1 is ideal for high-traffic commercial applications and can be mounted in a variety of ways with its integrated keyhole mounting slots. Six standard outlets with 900 joules of surge protection in a metal housing ensures safety and is guaranteed for lifetime use. With a 6-ft. power cord, the PM6SN1 can be mounted at a distance and deliver reliable service where you need it most. A lighted On/Off switch provides convenient power control, while the integrated 15-amp circuit breaker guards against dangerous circuit overloads before they happen.

The Versatile Solution for Commercial and Industrial Applications

With a high surge suppression rating, rugged metal housing, plenty of outlets and keyhole mounting installation, Tripp Lite’s PM6SN1 is ideal for high-traffic commercial and industrial applications and other harsh environments.

Six Convenient Outlets with Powerful AC Surge Suppression

Featuring six standard outlets (including one outlet specifically spaced to accommodate a bulky transformer) and a 900-joule surge suppression rating, the PM6SN1 offers convenient power distribution and protection for workbench, factory floor, lab, server room, or office electronics.

Premium Safety Features

A lighted On/Off provides convenient power control and a diagnostic LED confirms that the unit is protecting equipment. The built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment by immediately shutting off AC input to the PM6SN1 when it detects that an equipment load is drawing too much power.

Reliable, Heavy-Duty Housing

The PM6SN1’s rugged, metal housing is durably constructed, making it a great solution for high-traffic commercial and industrial applications where reliable surge protection solution is needed.

PM6SN1 Product Summary:

  • Ideal power distribution and protection for industrial applications with high durability demands
  • 900-joule surge suppression rating
  • 6 right-angle NEMA 5-15R outlets and a 6-ft. cord
  • Heavy-duty metal housing