TRENDnet’s Industrial SFP to Gigabit PoE+ Media Converter, model TI-PF11SFP, converts a long-distance fiber connection to a copper connection while providing power to PoE and PoE+ compliant devices, such as IP cameras, VoIP phones, and wireless access points. This PoE+ media converter is IP50 rated with hardened components rated for extreme industrial environments and an operating temperature range of -40°– 75° C (-40° – 167° F). The front panel DIP switches control Link Fault Pass Through (LFPT), and setting the device to switch/converter mode. The industrial PoE+ media converter’s rugged design also provides protection from shock, freefall, and vibration.
Industrial ApplicationsNetworks devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications. |
|
Converts long-distance fiber to copper while providing power to PoE and PoE+ compliant devices, such as IP cameras and wireless APs.
Designed with a rugged IP50 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surge, and operates within an extreme operating temperature range of -40° - 75° C (-40° – 167° F).
1 x Gigabit PoE+ Ethernet port and 1 x SFP port
1: Turns LFPT (Link Fault Pass Through) on/off
2: Converter mode / switch mode
Easily enable the LFPT (Link Fault Pass Through) feature on the industrial multi-mode media converter using the front panel DIP switch to identify a link fault to the remote LFPT enabled media converter
This industrial media converter is IP50 rated for ingress dust protection
Features an output alarm relay to indicate an input power failure
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Supports Multi and Single mode SFP modules
4Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 16KB), for increased performance
6kV Ethernet surge protection
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-31), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2); Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
IP50 rated metal enclosure with included DIN-rail and wall mount hardware
Grounding point protects equipment from external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Performance
|
|
|
DC Power
|
|
|
AC Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
Alarm Relay Contact
|
|
|
DIP Switch
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.