Supports Multiple Platforms and Simple, Flexible Network Control

The B020-U08-19-K supports both PS/2 and USB connections using eight included Tripp Lite P778-Series PS/2-USB Combo KVM Cable Kits. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including UNIX, Linux, Windows, Mac OS and Solaris.

The B020-U08-19-K is designed to ease multi-server management in data centers, server rooms and other high-density environments. BIOS-level access allows network administrators to solve complex problems efficiently and restore service before downtime affects productivity. An advanced on screen display (OSD) with high-resolution VGA video (up to 1280 x 1024) provides a graphical user interface with management tools, including custom port labeling, auto-scanning and panel array mode. Select a connected computer using on-console pushbuttons or keyboard hotkey commands. Two LEDs per KVM port indicate when a computer is connected to a KVM port and powered on and when a computer is selected. Two USB ports are provided for connection of an external mouse and flash drive.

Securely Access Servers Anywhere with IP Remote Access Capability

With the addition of an optional IP Remote Access Unit (Tripp Lite model B051-000, sold separately), the B020-U08-19-K provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots, and more, to be accomplished from any location using a standard Web browser or multi-platform client software. A modem port provides optional out-of-band dial-up access to equipment when the network or Internet connection goes down. The B051-000 also supports USB virtual media access.

The B020-U08-19-K offers two levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers. IP remote access is further protected with security features, including password protection, advanced encryption, bandwidth-optimized video and detailed activity logging.

1-Year Product Warranty from a Leading Manufacturer

The B020-U08-19-K is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a one-year warranty.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.