32" Display, IPS Panel, 2560 x 1440 Resolution

32" 1440p IPS Monitor with HDMI, DisplayPort, VGA and sRGB

Whether for office use or home entertainment, the ViewSonic ® VX3211-2K-mhd monitor is designed to take your viewing experience to a higher level. The VX3211-2K-mhd is a 32" WQHD monitor loaded with solid multimedia features, flexible connectivity options, wide-angle viewing, and amazing screen performance with 99% sRGB color coverage. Featuring stunning 2560 x 1440 resolution and a slim bezel design, this monitor provides 70% more on-screen content than Full HD monitors, making project management and multitasking easier than before. Versatile HDMI, DisplayPort, and VGA* inputs keep you connected to your favorite devices.
*VGA support for up to 1080p resolution only

  • VERSATILE MONITOR: 32 Inch QHD (2560x1440p) IPS monitor with thin bezels and 60Hz refresh rate
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • OPTIMIZED VIEW SETTINGS: Offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets
  • FLEXIBLE CONNECTIVITY: The VX3211-2K-MHD supports laptops, PCs, and Macs with HDMI, DisplayPort, and VGA inputs

ViewSonic VX3211-2K-MHD

More Screen. More Applications.

Quad HD Resolution

At 4X the resolution of a 720p panel and almost double the resolution of a 1080p display, QHD delivers a razor-sharp image with no distortion or stretching in a 16:9 aspect format.

Do More With One Screen

With multi-window viewing, users can achieve more productivity with one display.

IPS Panel Technology

With IPS technology, this monitor delivers consistent, accurate images no matter which angle you’re looking at the screen.

Dual Integrated Speakers

With dual integrated speakers, this monitor combines incredible screen performance with immersive stereo sound for a delightful audiovisual experience.

Versatile Connectivity

HDMI, DisplayPort and VGA inputs give you the freedom to connect to a variety of devices.

Optimized View Settings

ViewSonic’s unique ViewMode feature offers ‘Game,’ ‘Movie,’ ‘Web,’ ‘Text,’ and ‘Mono’ presets.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.