25-ft. Cat6 Gigabit Molded Flat Patch Cable (Blue)

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 25-foot Tripp Lite Cat6 Gigabit Molded Flat Patch Cable ensures ultra-fast performance throughout your local area network application and has a flat design to fit in tight spaces. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems, switches and Cat6 audio/video products. The N201-025-BL-FL is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. For peace of mind, the N201-025-BL-FL comes backed by a lifetime warranty and has an eco-friendly, RoHS-compliant design.

Flat, Thin and Flexible Cat6 Cable Is Ideal For Confined Spaces

This 25-foot Tripp Lite Cat6 Gigabit Molded Flat Patch Cable is the ideal solution for connecting high-speed network components like computers, printers, Internet-enabled gaming systems and Blu-ray ® players, copy machines, routers and modems in a home or office application. Its thin, flat flexible design is perfect for confined spaces.

High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer

Manufactured from 4-pair stranded UTP, the N201-025-BL-FL provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. The cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this 25-ft. Tripp Lite Cat6 Gigabit Molded Flat Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated for accurate signal transfer and molded with integral strain-relief for a secure connection. This cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).