TRENDnet's WiFi Everywhere ™ Powerline 1200 AV2 Access Point, model TPL-430AP, uses an electrical outlet to create or expand a wireless network. Two Powerline adapters are needed to start a network. Connect one Powerline adapter to the router, and plug the TPL-430AP into a power outlet in another room where WiFi connectivity is needed. The WiFi Clone feature conveniently copies your existing wireless network settings to the TPL-430AP for faster network integration.
Three gigabit ports provide high-speed network connections to devices, and a 6 Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.
Connect all your 2.4 GHz and 5 GHz devices to a dual-band AC1200 WiFi network.
Use the WPS button on your router and the WiFi clone button on the TPL-430AP to conveniently copy your existing wireless network name and password for quick network integration.
Press the Synchronize button to change existing Powerline encryption keys
Extreme Powerline networks over existing power lines use all three electrical wires: Live, Neutral and Ground wires to achieve faster throughput speeds
Three handy gigabit ports for hard network computers, smart TVs, or other network-enabled devices
Compatible with Powerline 600, 500 and 200 adapters.
TRENDnet adapters connect automatically out of the box
Use up to 8 adapters on a single Powerline network
The adapter is pre-encrypted for your convenience
Improved performance and range
| Standards |
|
|---|---|
| Device Interface |
|
| Power plug |
|
| Frequency Band |
|
| Modulation/Protocol |
|
| Encryption |
|
| Powerline Nodes |
|
| Overlapping Powerline Networks |
|
| Special Features |
|
| Antenna Gain |
|
| Wireless Output Power / Receiving Sensitivity |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Certifications |
|
| Dimensions |
|
| Weight |
|
| Warranty: |
|
PACKAGE CONTENTS |
|