The N200-050-PU meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). It holds near-end crosstalk (NEXT) levels to a minimum, while delivering a flawless signal. It is designed for 1000Base-T (Gigabit Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications.
This 24 AWG 4-pair solid-wire UTP copper patch cable is manufactured with a rugged PVC jacket and a staggered-pin plug design for high-speed connections up to 550 MHz/1 Gbps. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss.
The N200-050-PU comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.