Simple, Flexible Network Control of Multiple Computers

The B070-016-19-IP is designed to ease multi-server management in data centers, server rooms and other high-density environments. BIOS-level access allows network administrators to solve complex problems efficiently and restore service before downtime affects productivity. An advanced on screen display (OSD) with high-resolution VGA video up to 1366 x 768 provides a graphical user interface with management tools including custom port labeling, auto-scanning and panel array mode. Users may also select a connected computer using on-console pushbuttons or keyboard hotkey commands. Two LEDs per KVM port indicate (1) when a computer is connected to a KVM port and powered on, and (2) when a computer is selected.

Supports Multiple Platforms

The B070-016-19-IP supports both PS/2 and USB connections using B078-101-series USB or PS/2 server interface units and inexpensive, readily available Cat5 patch cables. Connected computers/servers can be located up to 100 feet from the switch. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including Windows, Mac*, UNIX, Linux and DOS operating systems.

Expandable to Control Up to 256 Computers/Servers

The B070-016-19-IP is capable of controlling up to 256 servers/computers by cascading additional Tripp Lite B072-series KVM switches. This gives network managers the flexibility to add capacity when it''s needed, accommodating growing data center requirements without disrupting existing equipment.

Secure Access at Every Connection

The B070-016-19-IP provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access* enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and more to be accomplished from any location using a standard Web browser or multi-platform client software. Dual bus support permits simultaneous access for one local and one remote user. The LCD incorporates a grayscale option to improve transfer speed in low bandwidth situations.

Maintain Secure Connections

The B070-016-19-IP offers two levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers. IP remote access is further protected with security features including password protection, advanced encryption, bandwidth-optimized video and detailed activity logging.

One-Year Warranty and Environmentally Responsible Design

The B070-016-19-IP comes backed by a one-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.