Molded, Shielded 350 MHz Cat5e Patch Cable Connects Network Components

Tripp Lite’s N105-003-BL Cat5e 350 MHz Molded Shielded STP Patch Cable (RJ45 M/M) is intended for Cat5/5e applications, such as connecting an Ethernet jack to a router, patch panel or switch, or connecting networking components like printers, computers, copiers, routers, servers, modems, hubs, patch panels and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this three-foot blue cable ensures peak performance throughout your LAN.

Delivers Superior Signal Quality with Top-of-the-Line Construction

The N105-003-BL is built to last in high-demand data center and networking applications. Manufactured using 24 AWG copper wire and a durable PVC jacket, the four-pair stranded STP patch cable delivers speeds up to 350 MHz/1 Gbps. Molded RJ45 male connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Meets or Exceeds Most Industry Standards for Performance

This UL-certified cable meets or exceeds most current industry standards, including TIA/EIA-568B. It’s ideal for non-plenum applications, including 10/100 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3.


Lifetime Warranty and Environmentally Responsible Design

The N105-003-BL comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.