Tripp Lite’s N001-006-WH Cat5e 350 MHz Snagless Molded UTP Patch Cable ensures peak performance throughout your local area network. Its snagless RJ45 connectors protect the cable’s tabs from splitting or breaking off during installation, guaranteeing a secure, hassle-free connection. Recommended for high-density data centers as well as small-office LANs, this 6 ft. cable is perfect for connecting computers, copy machines, routers, servers, modems, switches and other high-speed network components. It’s also useful in homes as an easy way of setting up a wired Internet connection. The cable’s white color makes it easy to identify in your installation.
Typical Applications
Manufactured from 26 AWG 4-pair stranded UTP, the N001-006-WH provides high-speed connection and flawless signal delivery with minimal near-end crosstalk levels. This cable delivers speeds up to 350MHz/1 Gbps. Featuring a corrosion-resistant PVC jacket, the N001-006-WH is molded with integral strain relief for long life and durability. Gold-plated copper contacts ensure error-free signal transfer.
The N001-006-WH is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It meets or exceeds most industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11).
For peace of mind, the N001-006-WH comes with a lifetime warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust