A handy tool for displaying digital signage in classrooms, churches, offices, restaurants, bars and trade shows, Tripp Lite’s B118-002-UHD-2 2-Port 4K 3D HDMI Splitter is quick and easy to install. It connects to an HDMI source device, such as a computer or Blu-ray player, and transmits an audio/video signal to two HDMI monitors, projectors or televisions simultaneously.
Supports Ultra High Definition Signals up to 15 ft.Using standard 28 AWG HDMI cable, the B118-002-UHD-2 distributes a 4K x 2K audio/video signal up to 15 feet (4 meters). Be sure the HDMI cables connecting the splitter to the source and to the displays are no longer than 15 feet. For best performance, we recommend using Tripp Lite’s P569-Series Premium High-Speed HDMI cables. |
|
The B118-002-UHD-2 maintains UHD video resolutions up to 3840 x 2160, to be exact, at 60 Hz. To ensure compatibility with the latest hardware, this splitter is compliant with HDCP 2.2, EDID and HDMI 2.0 standards.
The B118-002-UHD-2 supports a wide range of audio formats, including DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound, as well as 36-bit Deep Color (12 bits per channel). The Full 3D-compliant splitter also supports lip sync pass-through, xvYCC and x.vColor, and video amplifier bandwidth of 600 MHz/6 Gbps per channel (18 Gbps total).
Ready to Use Right Out of the PackageThe plug-and-play B118-002-UHD-2 requires no additional software or drivers. Use the included hardware to install the unit on a desktop or mount it to a wall. The external power supply comes with international plug adapters for North America, Europe, United Kingdom and Australia, ensuring you can use this splitter almost anywhere. |
The B118-002-UHD-2 comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
TAA-Compliant for GSA Schedule Purchases.
The B118-002-UHD-2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.