Control Multiple Computers from 19" LCD Console or Remote Location

Tripp Lite's B070-016-19-IP2 NetCommander Cat5e/6 IP Console KVM Switch is the optimal solution for controlling up to 16 connected computers and servers locally or remotely from virtually anywhere in the world. The unit features a built-in 19” LCD and supports VGA video resolutions up to 1366 x 768 locally or 1920 x 1080 remotely. This KVM mounts into 1U of any standard 19” rack. Each connected computer/server can be located up to 100 ft. from the KVM switch using Cat5e/6 cabling and a B078-Series Server Interface Unit.

Support for 2+1 Users

The B070-016-19-IP2 enables control of multiple computers with simultaneous support for two remote users, plus a third local user. The three users can each access a different port on the KVM at the same time. Up to five users can share a single session.

Supports Multiple Platforms

The B070-016-19-IP2 supports PS/2 and USB connections (Tripp Lite B078-101-PS2, B078-101-USB-1 or B078-101-USB2 Server Interface Unit and Cat5e/6 patch cabling required, sold separately) and is compatible with Windows and Linux operating systems.

Access Virtual Media

With the B070-016-19-IP2, users are provided Virtual Media access, which allows an .iso file located in a shared folder of a SAMBA or NFS server to be mounted to a target server and accessed as if it were directly stored on it. The Fast Virtual Media KVM system (U.S. Patent #9,417,720) supports data transfer rates up to 12 Mbps (B078-101-USB2 required to achieve high-speed transfer).

Secure Access at Every Connection

This KVM switch incorporates the most advanced encryption technologies with three levels of password protection. The B070-016-19-IP2 supports TLS 1.2 security protocol. An SSL certificate can be installed to ensure secure transactions between web servers and browsers. Remote authentication support is achieved via full-screen graphical OSD with multi-level authentication (administrator and user) so users can quickly and efficiently manage installations. The B070-016-19-IP2 supports RADIUS and LDAP/S as well as IPv4 and IPv6 protocols.

Dual Serial Ports for Local Device Control

The B070-016-19-IP2’s dual serial ports connect serial-manageable devices such as PDUs, firewalls, and routers for comprehensive local device management.

Additional Premium Features

Other rich features include dual 10/100 Mbps LAN ports to provide redundancy in the event of a crash, SNMP messaging and a log function that records events such as logins, reboots and network settings changes. This KVM is also TAA-compliant for GSA Schedule purchase.

One-Year Warranty and Environmentally Responsible Design

For peace of mind, the B070-016-19-IP2 comes backed by a one-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.