65" Display, 3840 x 2160 Resolution, 350 cd/m2 Brightness

ViewSonic IFP6550 65" 2160p 4K Interactive Display, 20-Point Touch, HDMI

Featuring 4K Ultra HD resolution and an immersive 20-point touch screen, the ViewSonic ® ViewBoard ® IFP6550 delivers incredible collaborative capabilities for 21st century boardrooms and classrooms. With vBoard ™ embedded software, this 65” interactive flat panel lets multiple users write or draw on the screen with their fingers and styluses. For more robust annotation options, ViewBoard ® Interactive Annotation Software for Windows PC is available via a free download. With a built-in quad-core processor, as well as versatile connectivity options including multiple HDMI, RS232, RJ45, and USB ports, this display provides powerful computing for annotation and multimedia playback without the need for a PC. This display delivers optional slot-in PC capability for more computing-intensive interactive applications. The IFP6550 features a VESA-compatible design and can be placed on a wall mount, or on an optional trolley cart for flexible installation in classrooms and corporate meeting rooms.

For more detailed information on how ViewSonic ViewBoards can best be utilized in a school environment, see our ViewBoard FAQs.

Ideal for education environments, this all-in-one ViewBoard ® Bundle includes a 55” ViewBoard IFP5550 4K interactive flat panel, a wireless AC adapter, and a WMK-047-2 wall mount.

Intuitive and Ultra-Responsive Touchscreen

40-point touch allows multiple users to simultaneously write or draw on the display’s surface using styluses or their fingers, or both at the same time. Palm recognition technology minimizes errant touch inputs from palms, wrists, sleeves, etc., so that users can write and annotate freely.

myViewBoard™ Digital Whiteboarding Solution

myViewBoard digital whiteboarding software combines enterprise-level security with cloud-based portability and annotation tools to enhance the way your team connects and collaborates. Convenient features include secure single sign-on to your favorite cloud drives, easy conversion of common office files, QR code sharing, and much more.

ViewBoard ®  Cast Content
Sharing Software

ViewBoard ®  Cast enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display.

myViewBoard Manager

myViewBoard™ Manager is a cloud-based management solution that empowers IT administrators to remotely monitor devices, manage apps, push out broadcasts and more within the myViewBoard ecosystem. myViewBoard Manager lets IT administrators seamlessly monitor and maintain individual displays across large organizations from a single control panel.

Enhanced Sound

An integrated 40W soundbar and subwoofer delivers incredible audio to every corner of the classroom.​

SmartPort USB ™

The ViewSonic SmartPort USB function allows devices to be plugged into any video source on the display, while still providing simultaneous access to the display’s front-facing USB ports.

USB-C with Power Delivery

This device easily connects to a PC, laptop or Chromebook via USB-C. In addition, USB-C connectivity provides up to 65W power delivery for convenient charging of your peripherals and accessories.

Dual Integrated Speakers

Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound for an immersive multimedia experience. An additional speaker can be added via the SPDIF audio-out port for expanding sound to different locations in the room or venue, via cable.

Optional Dual Band Wireless Module

An optional ViewSonic wireless module delivers fast wireless internet connection via dual frequency 2.4GHz and 5.0GHz bandwidth, along with 802.11 abgn, and Bluetooth 4.0.

Enhanced Viewing Comfort

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

Versatile Connectivity

HDMI, USB connections provide the versatility to connect to a wide variety of computing and multimedia devices.

Share With Air Class

Camera Mounting Bracket Included

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.

Out-of-Box Collaboration

Integrated with ViewSonic vBoard ™ embedded software and ViewBoard® Cast ™ , as well as Zoom ® software, this display delivers out-of-the-box annotation and content sharing capabilities. This display can also be upgraded with Intel® Unite, which can wirelessly and securely display media from any range of devices such as tablets, laptops, and mobile phones.

Air Class

Multiple choice and text questions can be displayed on the ViewBoard and shared with remote users, who can then answer the questions via mobile devices such as smartphones, tablets, and laptops. The ViewBoard can record the answers and provide statistical results for each device.

Camera Mounting Bracket

For the best presentation experience in meeting rooms, classrooms, lecture halls, or small huddle spaces, use the included camera bracket to easily mount a conference camera, such as a conference camera from our collaborator, Logitech, onto the ViewBoard. This enables video conferencing and recording directly from the display – ideal for communicating with remote users.

Built-in ARM Quad-core CPU with 16GB Storage

Equipped with a powerful quad-core processor and Android OS, this display provides smooth, lightning-fast computing and responsive touch capabilities. 16GB of onboard memory provides ample storage for files and multimedia content.