The DWT3780XUL adjusts to optimize viewing angles and makes the most of your display environment. Its -10° to 0° tilt range helps to minimize glare, provide comfortable viewing angles and reduce viewer fatigue.
The DWT3780XUL’s durable, all-metal frame supports displays weighing up to 165 lb. and withstands the stress of repeated adjustments and use in common areas. Its scratch-resistant powder-coat finish tolerates frequent handling. This mount is tested and certified to UL Standard 2442 for wall mounts.
VESA ComplianceVESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for products such as flat-panel TVs and monitors. To comply with VESA standards, most manufacturers use a series of universal mounting hole patterns on the backs of the products. The DWT3780XUL is guaranteed to work with VESA-compliant displays with hole patterns 200 mm x 200 mm, 300 mm x 300 mm, 400 mm x 200 mm, 400 mm x 400 mm, 600 mm x 400 mm and 800 mm x 400 mm. To ensure that the DWT3780XUL is right for your display, measure the vertical and horizontal distances between the holes on the back of the display or refer to the display’s owner’s manual. |
|
The DWT3780XUL comes with all the hardware you need for installation. The included fasteners enable installation on walls with timber or masonry construction, including wooden studs, cinder blocks, bricks and concrete. Installation is simple: just mount the wall frame, connect the display bracket and hang the display. For accurate leveling of your display, the DWT3780XUL is equipped with a built-in bubble level. Easy-to-use horizontal adjustment compensates for off-center wall studs. An open back means you can easily access cabling, even after mounting.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.