Premium High Speed HDMI® Cable
Not all cables are created equal. A step above the rest, IOGEAR's Premium High Speed Cable has undergone the strict, regulated cable testing requirements and has achieved the best practices of the Premium HDMI Cable Certification Program established by HDMI® Licensing LLC. HDMI Authorized Testing Centers (ATC) have certified that each cable can reliably support the full 18Gbps bandwidth as specified in HDMI 2.0b specification and protect against EMI interference with wireless signals from other connected devices. You will enjoy peace of mind knowing that you have acquired a high speed HDMI cable which has been rigorously controlled at every point in the development process and will serve as a vital component in successfully delivering the latest HDMI-enabled digital audio and video and feature-rich 4K content. Available in 1.6ft, 3.3ft, 6.6ft and 9.8ft lengths.
Rely on the Cable with the Label
Once the Premium High Speed HDMI Cable has passed the rigorous testing requirements at an HDMI ATC, each cable is adorned with an official Premium HDMI Cable Authentication Label to differentiate it from other HDMI cables. This label also prevents counterfeiting and carries with it both a QR code and a unique holographic fingerprint. You can use the HDMI mobile verification app available for download from various app stores to complete the 2-level authentication scan and verify the cable's authenticity, certification and product information.
Supports 4K @60Hz as Specified in HDMI 2.0b Specification
The Premium High Speed HDMI Cable reliably supports the features of the high-bandwidth as specified in HDMI 2.0b specification, including 4K (2160p) resolutions up to 60fps and High Dynamic Range (HDR). This translates to a wider, richer range of colors including deeper hues and brighter whites. With the ability to deliver full 18Gbps bandwidth (6.0Gbsps/channel) and support for high-definition audio standards such as DTS-HD Master Audio™ and Dolby TrueHD™, this cable is the ideal solution for all your 4K and High Speed HDMI display needs. The cable is also CEC and HDCP compliant and backwards compatible with earlier versions of HDMI.
Dual Video Streams Feature
IOGEAR's 6.6ft (2m) Premium 4K HDMI Cable also delivers dual video streams simultaneously to a single display screen, allowing the end user to view two separate HD programs on the same screen at the same time. The HD display must support MultiView in order to take advantage of this feature. MultiView is a feature found in newer LG and Samsung television sets which proliferate the market.
This cable also replaces GHDC1402W6 HDMI cable that is no longer available.