75" Display, 3840 x 2160 Resolution, 350 cd/m2 Brightness

ViewSonic ViewBoard IFP7550 Collaboration Display

Featuring 4K Ultra HD resolution and an immersive 20-point touch screen, the ViewSonic ® ViewBoard ™ IFP7550 delivers incredible collaborative capabilities for modern boardrooms and classrooms. With vBoard ™ Embedded software, this 75” interactive flat panel lets multiple users write or draw on the screen with their fingers and styluses. For more robust annotation options, ViewBoard ® Interactive Annotation Software for Windows PC is available via a free download. With a built-in quad-core processor, as well as versatile connectivity options including multiple HDMI, RS232, RJ45, and USB ports, this display provides powerful computing for annotation and multimedia playback without the need for a PC. This display delivers optional slot-in PC capability for more computing-intensive interactive applications. The IFP7550 features a VESA-compatible design and can be placed on a wall mount, or on an optional trolley cart for flexible installation in classrooms and corporate meeting rooms.

For more detailed information on how ViewSonic ViewBoards can best be utilized in a school environment, see our ViewBoard FAQs.


myViewBoard ™  Digital Whiteboarding Solution

myViewBoard digital whiteboarding software combines enterprise-level security with cloud-based portability and annotation tools to enhance the way your team connects and collaborates. Convenient features include secure single sign-on to your favorite cloud drives, easy conversion of common office files, QR code sharing, and much more.

ViewBoard ®  Cast Content
Sharing Software

ViewBoard ®  Cast enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display.

Trend Tracking with Machine Learning

With an all-in-one data collection system, myViewBoard Sens delivers long-term analysis that helps educators make the most of every lesson. By analyzing classroom data, teachers can adjust their strategies accordingly, and create the best possible learning environment.

SmartPort USB ™

The ViewSonic SmartPort USB function allows devices to be plugged into any video source on the display, while still providing simultaneous access to the display’s front-facing USB ports.

Enhanced Viewing Comfort

This display is TUV-certified for low blue light emission to reduce eye fatigue and strain. Flicker-free technology also helps to deliver more comfortable long-term viewing.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

Versatile Connectivity

A 4K HDMI output, multiple HDMI inputs, and multiple USB ports deliver versatile connectivity to diversified storage devices, peripherals, and high-definition electronics for enhanced convenience and flexibility.

Peace of Mind

Enjoy peace of mind with an industry-leading warranty and robust support services