No software, drivers or external power supply are required; setup is plug-and-play so you can be up and running quickly. All necessary cables are built right into the KVM switch – simply connect your keyboard, mouse and monitor to the switch’s console ports. Next, connect the switch’s HDMI, USB and 3.5 mm audio cables to the appropriate ports on your computers.
Once the B032-HUA2 is installed, switching between computers is easy using hotkey commands or by double-clicking your mouse’s scroll wheel. There’s also a remote port selector for quick and easy toggling. LEDs on the unit indicate which computer is selected.
This switch is compatible with Windows, Mac and Linux and supports Mac keyboard emulation. The firmware is upgradable so this KVM will keep up with tomorrow’s technology.
Share USB 2.0 PeripheralsConnect a powered USB 2.0 hub (such as Tripp Lite’s U222-004-R, sold separately), to the USB console mouse port and you’ll be able to share multiple USB peripherals such as printers, hard drives, scanners, web cams and flash drives between the two computers. |
The B032-HUA2 supports video resolutions up to 1920 x 1200 (1080p) and 2.1-channel surround sound with a full bass response. The KVM and audio can be switched independently of each other, so you can access one computer while listening to audio from the other at the same time (if speakers are built in to the monitor, they cannot be switched independently). This switch also supports HDCP and is EDID-compliant; the KVM stores the monitor’s EDID information when switching between computers to ensure top video quality and prevent any delay or change in resolution.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.