Contac Silent 12 CPU Cooler

Thermaltake Contac Silent 12 is a budget CPU cooler with excellent cooling performance, featuring a 120mm PWM controlled fan, high airflow fan blades, long life hydraulic bearing, low-noise operation as well as non-interference cooling design. The Contac Silent 12 supports all the latest Intel and AMD CPU socket.

High Airflow Fan Blade Design

The fan blades are engineered to achieve the optimal cooling performance andgenerate large volume of airpassing through the heatsink at any angle.

Long Life Hydraulic Bearing for Reliable andSilent Operation

The hydraulic bearing self-lubricates with ahigh quality,friction-reducing substance that lowers operation noise and enhance thermalefficiency. The seal capprevents leakage of the lubricant and improves the lifespan of the unit.

Superior Heat Dissipation

Optimized 0.4mm thickness aluminum fins with 2.2mm air gap, and 4 x Ø6mm solidcopper heat-pipes are designedfor rapid heat dissipation, allowing maximum heat conductivity. The tower’s sideflow design delivers the bestcooling performance. In addition, the heat-pipes are in continuous direct Contacwith the CPU to ensure fastand efficient heat dissipation.

Optimized Silent Operation

The Contac Silent 12 comes with a LNC(Low-Noise Cable) that can reduce24% of noise level and 27% of fan speed.

Special-Designed Fan Clips

The fan clips allows the fan and the cooler to combine tightly. Also, the clips make assembly and dismantling more easily in process.

Non-Interference Cooling Design

The new Contac Silent 12 solves the co-existingproblem of high performanceRAM and CPU coolers, achieving the best RAM clearance.

Universal Socket Compatibility

All-in-one back-plate design offers universal Intel and AMD socket compatibility.