Tablet Mount | For 4.7" to 12.9" Tablets | Optional Wall-Mount Base Included

Maximize Your Tablet Use

With this highly adjustable tablet stand, you can maximize use of your tablet without having to hold it in your hand or place it down on your desk.

Change Your Viewing Angle with Ease

Simply move the tablet arm up or down, with its two movable joints, to position your tablet at the perfect height.

The tablet arm pivots 0 / +170 degrees at the base and -40 / +180 degrees at the elbow, to allow easy adjustment of the tablet positioning.

Switch easily from portrait to landscape position, with 360 degree rotation.

Hassle-Free Installation

The clamp spreads apart easily to hold a tablet or phone from 4.7" to 12.9" in size, and up to 1 kg (2.2 lb.) in weight.

With its large base, the tablet stand rests securely on your desk, counter or other flat surface.

A smaller base is also included, which lets you mount the tablet stand to a wall, or on the bottom surface of a work cabinet or kitchen cupboard, for a wide range of applications.