Rotational Mount Interface for Wall Mounts

The RMI2W allows you to rotate a display from landscape to portrait orientatio with
a simple pull of the spring-loaded lever, eliminating the hassle of having to remove
the screen from the mount. This mount interface enables a display to be easily
rotated and set at 15-degree increments within 360-degrees, and is compatible
with a variety of Peerless-AV® Wall Mounts. Ideal for standard or creative digital
signage displays, the RMI2W allows for endless screen positioning

Features

  • Rotate landscape to portrait orientation without removing the screen
  • Roll angle can be locked in 15° increments, creating endless screen positioning possibilities
  • Screen can be rolled 360° with impediment, no tools required
  • Tamper-resistant, spring-loaded lever with pull cord makes adjusting the screen’s position simple
  • Low-profile design adds only 1.3" to any application
  • Compatible with the following Peerless-AV® Mounts: SA740P, SA746PU, SA752PU, SA761PU, SA771PU, SAX755PU, SAX762PU, SAX772PU, PLCM-1, PLCM-2,PLCM-4, PLCK-1, MOD-FPMS, MOD-FPMD2, PLCM-1CP, PLCM-UNL, PLCM-2-UNL, PLCK-UNL, PLCM-UNL-CPand PLP-V models