Approved for Use in Patient Care Areas and Robust Power Protection

UL 60601-1 compliance is required for isolation transformers within patient care areas in order to avoid hazardous conditions and provide an optimally safe environment for patients, staff and visitors. By isolating equipment from unpredictable and disruptive utility power, the IS250HG eliminates the need for dedicated circuits or costly upgrades to a healthcare facility’s electrical system. The internal isolation transformer with Faraday Shielding provides 100% isolation from the AC power line for equipment plugged into the IS250HG and reduces leakage to less than 100 microamps for full UL 60601-1 compliance.

The IS250HG’s 250 watt capacity can handle a variety of electronic devices, while additional features like a 940-joule surge suppression rating, integrated 2-amp circuit breaker and powerful line noise filtering ensure ultimate protection and safety in even the most hazardous conditions. With continuous transformer filtering and no wearable parts, the IS250HG reduces surges in the worst power environments to harmless levels.

Convenient, User-Friendly Operation and 2-Year Warranty

A 6-foot cord with 5-15P-HG hospital-grade plug allows for flexible installation, while two 5-15R-HG hospital-grade outlets let you plug equipment into the IS250HG without any adapters or custom power cords. Operation is easy; simply plug the IS250HG into a grounded three-prong utility outlet, plug your equipment into the IS250HG and turn the power on with the one-touch power switch.

The IS250HG is backed by a 2-year warranty, is TAA-compliant for GSA Schedule purchases and is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.