Delivers Superior Signal Quality with Top-of-the-Line Construction

Made from 26 AWG 4-pair shielded copper, the N262-007-BK protects against line noise and EMI/RFI interference. Shielded RJ45 connectors minimize Near-End Crosstalk (NEXT) levels, and molded, snagless boots prevent the locking connectors from breaking off during installation. A rugged PVC jacket provides protection, and integral strain relief allows the cable and connectors to move freely without cracking..


Tested and Certified to Meet the Latest Industry Standards
This premium 7 ft. cable has been tested and certified on Fluke ®  equipment (test results available upon request). It is compatible with T568A/T568B wiring standards, ETL- and UL-verified to meet national safety standards, and meets IEEE 802.3af and DTE power standards

Transmits Data, Voice and Video Signals in High-Density 10GBaseT Networks

Designed for 10GBaseT data centers and Ethernet networks, Tripp Lite’s N262-007-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable ensures peak performance throughout your local area network (LAN). You can use it to connect 10G equipment, like switches, modems, routers and adapters, as well over Power Over Ethernet (PoE) equipment, like VoIP phones and security systems.


Typical Applications

  • Connecting 10G data center and PoE equipment in 10GBaseT data centers and Ethernet networks 
  •  Replacing an old or missing RJ45 cable
  • Providing universal connectivity for LAN network components, such as switches, servers, modems, routers, adapters, VoIP phones, security cameras and point-of-sale kiosks

What’s in the Box

N262-007-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable (RJ45 M/M), Black, 7 ft.


Tripp Lite N262-007-BK Product Summary

  • Connects a router, modem, network adapter or computer to an Ethernet network
  • Connects VoIP phones, security systems and other PoE equipment
  • Provides 10 Gbps data transmission over 26 AWG 4-pair shielded copper wires
  • 100% Fluke-tested and certified
  • ETL/UL-verified to meet national safety standards 
  • Snagless hoods protect locking tabs from damage during installation
  • Shielded cable and connectors
  • RJ45 connectors improve NEXT performance
  • Compatible with T568A and T568B wiring standards
  • Supports IEEE 802.3af and DTE power standards