Supply Safe Medical-Grade Power to Lab, Imaging and Other Electric Components Mounted to an IV Pole or Crash Cart in a Patient Care Area

  • UL 1363A power strip for use inside and outside patient care vicinities
  • Patented antimicrobial coating 99.9% effective in combating bacteria and viruses
  • 4 hospital-grade NEMA 5-15R-HG outlets with plastic safety covers
  • Hospital-grade NEMA 5-15P-HG plug with 7 ft. power cordStandard Single Left Image
  • Switchless design helps prevent accidental shutdowns
  • Mounting flanges for easy mounting on IV poles and crash carts

4-Outlet Medical-Grade Power Strip with Long 7 ft. Cord Approved for Patient Care Vicinities

Tripp Lite’s PS-407-HG-OEM supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities when properly mounted. This includes operating rooms, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V power strip features four NEMA 5-15R-HG hospital-grade outlets. A long seven-foot power cord with NEMA 5-15P-HG hospital-grade plug provides some flexibility in placing the power strip in relationship to a compatible AC outlet.

Premium Safety Features Help Ensure Proper Power Connections

With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Two resettable 15-amp circuit breakers will shut down all AC input if the power strip determines the connected equipment load is drawing too much power. Plastic safety covers are included to block access to unused outlets.

Ready for Mounting in Demanding Medical Environments Built-in mounting flanges allow you to install the durable all-metal housing on any mobile cart or IV pole for distributing power to movable rack-, table- and pedestal-mounted equipment.