Puts You in Full Control

This adapter provides instant BIOS-level control and bi-directional file transfers between the local and remote computers at USB 2.0 speeds. Virtual media enables file applications, OS patching, software installation, configuration and diagnostic testing. You can even record videos and capture images from the remote desktop for use in maintenance or troubleshooting.

1080p Video Resolution

The B032-VU1 supports VGA resolutions up to 1920 x 1200, including 1080p, at 60 Hz. DVI is also supported with the use of a DVI adapter (sold separately), such as Tripp Lite’s P120-000. Adjustable video settings enable optimal picture and performance. You can also synchronize the mouse pointers as needed.

Plug-and-Play, So It’s Ready to Work the Instant You Are

Because the cables that connect to the headless device are built in, you don’t need to fumble around to find the proper cables. No software or power supply are needed; the system will recognize the adapter as a removable disk drive, so simply connect the adapter to get to work. No external power supply is required, so you don’t have to hunt for an available outlet, either.

Tripp Lite B032-VU1 Product Summary

- Virtual media support and BIOS-level control for direct laptop-to-computer access with seamless bi-directional file transfer.

- Cables for connecting to the VGA and USB ports on the server or device are built into the adapter; an included USB 2.0 to Mini-B cable connects to your laptop.

- Supports video resolutions up to 1920 x 1200, including 1080p, at 60 Hz.

- Adjustable video settings enable optimal picture and performance.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.