SmartPro 120V 750VA 450W Line-Interactive UPS, AVR, Tower, USB

This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.

  • Battery backup powers critical systems during outages.
  • AVR corrects power sags (brownouts).
  • Surge protection blocks harmful transient voltages.
  • LED indicators signal power, voltage correction, load level and battery charge state.
  • USB port connects to computers for power management.
  • 3-year warranty and insurance reflect commitment to reliability.

Key Specifications

  • Model: SMART750USB
  • Load Capacity: 750 VA (450 W)
  • Nominal AC Input: 120V, 60 Hz
  • Nominal AC Output: 110V; 115V; 120V, 60 Hz
  • AC Outlets: 6 x 5-15R (3 UPS, 3 Surge-Only)
  • Output Waveform (AC Mode): Sine Wave
  • Output Waveform (Battery Mode): PWM Sine Wave
  • Input Cord: 6 ft. (1.8 m) Cord with 5-15P Right-Angled Plug
  • Half-Load Runtime: 8.3 min. (225 W Load)

Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives

Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor for up to 45 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (225W) for up to 8.3 minutes.

- Optimized Outlet Array: 3 outlets have both battery backup and surge/noise protection, and 3 have surge/noise protection without battery backup.

AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone and network lines.

LED Control Panel

The intuitive LEDs display a variety of helpful and important information, including line power status, overload status, battery power status and battery condition.

Flexible Management Options

There are several ways to manage this UPS system:

1. Use the diagnostic LEDs.

2. Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB port with Tripp Lite's free PowerAlert software.

Environmentally Responsible Design

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- Ultimate Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!

- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.

- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment. Third-Party Safety Testing and ISO 9001 Certification