OVERVIEW

TRENDnet's 10-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG102, has eight gigabit PoE+ ports with a 240 W PoE power budget, plus two gigabit RJ-45 / SFP shared ports. Users are able to connect eight PoE+ devices to the switch, while still providing two gigabit ports for additional network connections. The switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75°C (-40° – 167°F) for industrial environments.

PoE Power

A 240 W PoE+ power budget supplies up to eight Power over Ethernet devices with PoE+ power

Fault Tolerance

Features dual redundant power inputs with output alarm relay

Industrial Hardened Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration, shock, and operate within a wide temperature range of -40 – 75°C (-40 – 167°F)

Full PoE+ Power Budget

Supplies up to 30 W of PoE / PoE+ power per port with a 240 W PoE power budget

Network Ports

8 Gigabit PoE+ ports plus 2 1000Base TX/SX RJ-45/SFP shared ports

DIN-Rail / Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

20 Gbps switching capacity

Redundant Power

Redundant power inputs with overload current protection (power supply sold separately models: TI-S24052, TI-S24048, / 48VDC3000)

Alarm Relay

Alarm relay triggered by power failure of primary and / or redundant power

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 10 KB), for increased performance

Extreme Temperatures

Industrial switch is rated for an operating temperature range of -40 – 75°C (-40 – 167°F)

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Grounding Point

Grounding point protects equipment from external electrical surges

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 8 x Gigabit PoE+ ports
  • 2 x 1000Base-TX RJ-45 ports
  • 2 x 1000Base-SX Shared SFP slots
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 256 KB
  • Switching Fabric: 20 Gbps
  • MAC Address Table: 16 K entries
  • Forwarding rate: 14.8 Mpps (64-byte packet size)
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
  • Auto-Negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
  • ESD 6 KV protection
Power
  • Input: 48 - 56 V DC
  • Compatible power supply: TI-S24052, TI-S24048, (sold separately)
  • Max. consumption: 5.67W (no PoE)
AC Power
  • Input: 100 – 240V AC, 50/60Hz, 2A
  • Compatible power adapter: 48VDC3000 (sold separately)
  • Output: 48V DC, 3.34A 160W max.
PoE
  • Per port up to 30 W
  • PoE budget: 240W@56V DC
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34 mm^2 to 2.5 mm^2
  • Solid wire (AWG): 12-24 / 14-22
  • Stranded wire (AWG): 12-24 / 14-22
  • Torque: 5 lb. – In / 0.5 Nm / 0.56 Nm
  • Wire strip length: 7-8 mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1 A, 24 V DC
  • Open circuit mode when two power sources are connected
  • Short circuit mode when only one power source is connected
  • 510,400 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • ESD 6 KV protection
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 155 x 120 x 48 mm (6.1 x 4.7 x 1.9 in.)
Weight
  • 445 g (1 lb)
Certifications
  • CE
  • FCC
  • Shock (EN 60068-2-27)
  • Freefall (EN 60068-2-32)
  • Vibration (EN 60068-2-6)
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-PG102
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail and wall mount kit


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

10-Port Industrial Gigabit PoE+ DIN-Rail Switch

  • 8 x Gigabit PoE+ ports
  • 2 x 1000Base TX/SX RJ-45/SFP shared ports
  • 240 W PoE power budget
  • 20 Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Operating temperature range of -40° – 75°C (-40° – 167°F)
  • Redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (models: TI-S24052, TI-S24048, 48VDC3000)
  • NDAA / TAA compliant
  • Lifetime Warranty*